Panasonic Chip Res, Thick Film, 130R, 0.1W, 0603; Resistance Panasonic ERJ-S03D1300V

Description
CHIP RES, THICK FILM, 130R, 0.1W, 0603; Resistance:130ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 130R, 0.1W, 0603; Resistance:130ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 130R, 0.1W, 0603; Resistance Panasonic - 65AC8954 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 130R, 0.1W, 0603; Resistance Panasonic
65AC8954
Chip Res, Thick Film, 130R, 0.1W, 0603; Resistance Panasonic 65AC8954
CHIP RES, THICK FILM, 130R, 0.1W, 0603; Resistance:130ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 130R, 0.1W, 0603; Resistance:130ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 130R, 0.1W, 0603; Resistance Panasonic - 66AC2444 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 130R, 0.1W, 0603; Resistance Panasonic
66AC2444
Chip Res, Thick Film, 130R, 0.1W, 0603; Resistance Panasonic 66AC2444
CHIP RES, THICK FILM, 130R, 0.1W, 0603; Resistance:130ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 130R, 0.1W, 0603; Resistance:130ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8954
Product Name Chip Res, Thick Film, 130R, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1432FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers