Panasonic Chip Res, Thick Film, 124R, 0.1W, 0603; Resistance Panasonic ERJ-S03D1240V

Description
CHIP RES, THICK FILM, 124R, 0.1W, 0603; Resistance:124ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 124R, 0.1W, 0603; Resistance:124ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 124R, 0.1W, 0603; Resistance Panasonic - 66AC4448 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 124R, 0.1W, 0603; Resistance Panasonic
66AC4448
Chip Res, Thick Film, 124R, 0.1W, 0603; Resistance Panasonic 66AC4448
CHIP RES, THICK FILM, 124R, 0.1W, 0603; Resistance:124ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 124R, 0.1W, 0603; Resistance:124ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 124R, 0.1W, 0603; Resistance Panasonic - 67AC0594 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 124R, 0.1W, 0603; Resistance Panasonic
67AC0594
Chip Res, Thick Film, 124R, 0.1W, 0603; Resistance Panasonic 67AC0594
CHIP RES, THICK FILM, 124R, 0.1W, 0603; Resistance:124ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 124R, 0.1W, 0603; Resistance:124ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC4448
Product Name Chip Res, Thick Film, 124R, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 124 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details