Panasonic Chip Res, Thick Film, 11K8, 0.1W, 0603; Resistance Panasonic ERJ-S03D1182V

Description
CHIP RES, THICK FILM, 11K8, 0.1W, 0603; Resistance:11.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 11K8, 0.1W, 0603; Resistance:11.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 11K8, 0.1W, 0603; Resistance Panasonic - 65AC7440 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 11K8, 0.1W, 0603; Resistance Panasonic
65AC7440
Chip Res, Thick Film, 11K8, 0.1W, 0603; Resistance Panasonic 65AC7440
CHIP RES, THICK FILM, 11K8, 0.1W, 0603; Resistance:11.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 11K8, 0.1W, 0603; Resistance:11.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 11K8, 0.1W, 0603; Resistance Panasonic - 66AC6396 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 11K8, 0.1W, 0603; Resistance Panasonic
66AC6396
Chip Res, Thick Film, 11K8, 0.1W, 0603; Resistance Panasonic 66AC6396
CHIP RES, THICK FILM, 11K8, 0.1W, 0603; Resistance:11.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 11K8, 0.1W, 0603; Resistance:11.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC7440
Product Name Chip Res, Thick Film, 11K8, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 11800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573326 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 4.7 ohms
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers