Panasonic Chip Res, Thick Film, 1K15, 0.1W, 0603; Resistance Panasonic ERJ-S03D1151V

Description
CHIP RES, THICK FILM, 1K15, 0.1W, 0603; Resistance:1.15kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1K15, 0.1W, 0603; Resistance:1.15kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1K15, 0.1W, 0603; Resistance Panasonic - 66AC4442 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K15, 0.1W, 0603; Resistance Panasonic
66AC4442
Chip Res, Thick Film, 1K15, 0.1W, 0603; Resistance Panasonic 66AC4442
CHIP RES, THICK FILM, 1K15, 0.1W, 0603; Resistance:1.15kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K15, 0.1W, 0603; Resistance:1.15kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K15, 0.1W, 0603; Resistance Panasonic - 66AC2437 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K15, 0.1W, 0603; Resistance Panasonic
66AC2437
Chip Res, Thick Film, 1K15, 0.1W, 0603; Resistance Panasonic 66AC2437
CHIP RES, THICK FILM, 1K15, 0.1W, 0603; Resistance:1.15kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K15, 0.1W, 0603; Resistance:1.15kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC4442
Product Name Chip Res, Thick Film, 1K15, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details