Panasonic Chip Res, Thick Film, 113R, 0.1W, 0603; Resistance Panasonic ERJ-S03D1130V

Description
CHIP RES, THICK FILM, 113R, 0.1W, 0603; Resistance:113ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 113R, 0.1W, 0603; Resistance:113ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 113R, 0.1W, 0603; Resistance Panasonic - 65AC8947 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 113R, 0.1W, 0603; Resistance Panasonic
65AC8947
Chip Res, Thick Film, 113R, 0.1W, 0603; Resistance Panasonic 65AC8947
CHIP RES, THICK FILM, 113R, 0.1W, 0603; Resistance:113ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 113R, 0.1W, 0603; Resistance:113ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 113R, 0.1W, 0603; Resistance Panasonic - 67AC0592 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 113R, 0.1W, 0603; Resistance Panasonic
67AC0592
Chip Res, Thick Film, 113R, 0.1W, 0603; Resistance Panasonic 67AC0592
CHIP RES, THICK FILM, 113R, 0.1W, 0603; Resistance:113ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 113R, 0.1W, 0603; Resistance:113ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8947
Product Name Chip Res, Thick Film, 113R, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 113 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details