Panasonic Chip Res, Thick Film, 1K1, 0.1W, 0603; Resistance Panasonic ERJ-S03D1101V

Description
CHIP RES, THICK FILM, 1K1, 0.1W, 0603; Resistance:1.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1K1, 0.1W, 0603; Resistance:1.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1K1, 0.1W, 0603; Resistance Panasonic - 67AC1765 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K1, 0.1W, 0603; Resistance Panasonic
67AC1765
Chip Res, Thick Film, 1K1, 0.1W, 0603; Resistance Panasonic 67AC1765
CHIP RES, THICK FILM, 1K1, 0.1W, 0603; Resistance:1.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K1, 0.1W, 0603; Resistance:1.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K1, 0.1W, 0603; Resistance Panasonic - 66AC6393 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K1, 0.1W, 0603; Resistance Panasonic
66AC6393
Chip Res, Thick Film, 1K1, 0.1W, 0603; Resistance Panasonic 66AC6393
CHIP RES, THICK FILM, 1K1, 0.1W, 0603; Resistance:1.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K1, 0.1W, 0603; Resistance:1.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1765
Product Name Chip Res, Thick Film, 1K1, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details