Panasonic Chip Res, Thick Film, 1M, 0.1W, 0603; Resistance Panasonic ERJ-S03D1004V

Description
CHIP RES, THICK FILM, 1M, 0.1W, 0603; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1M, 0.1W, 0603; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1M, 0.1W, 0603; Resistance Panasonic - 66AC2431 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1M, 0.1W, 0603; Resistance Panasonic
66AC2431
Chip Res, Thick Film, 1M, 0.1W, 0603; Resistance Panasonic 66AC2431
CHIP RES, THICK FILM, 1M, 0.1W, 0603; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1M, 0.1W, 0603; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1M, 0.1W, 0603; Resistance Panasonic - 66AC0431 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1M, 0.1W, 0603; Resistance Panasonic
66AC0431
Chip Res, Thick Film, 1M, 0.1W, 0603; Resistance Panasonic 66AC0431
CHIP RES, THICK FILM, 1M, 0.1W, 0603; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1M, 0.1W, 0603; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC2431
Product Name Chip Res, Thick Film, 1M, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1.00E6 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176756-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40200 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details