Panasonic Chip Resistor - Surface Mount ERJ-S030R00V

Description
RES SMD 0 OHM JUMPER 1/10W 0603
Datasheet
Description
RES SMD 0 OHM JUMPER 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S030R00V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S030R00V
Chip Resistor - Surface Mount ERJ-S030R00V
RES SMD 0 OHM JUMPER 1/10W 0603

RES SMD 0 OHM JUMPER 1/10W 0603

Supplier's Site Datasheet
Res, Jumper, 0.1W, Thick Film, 0603; Resistor Case / Package Panasonic - 50W8401 - Newark, An Avnet Company
Chicago, IL, United States
Res, Jumper, 0.1W, Thick Film, 0603; Resistor Case / Package Panasonic
50W8401
Res, Jumper, 0.1W, Thick Film, 0603; Resistor Case / Package Panasonic 50W8401
RES, JUMPER, 0.1W, THICK FILM, 0603; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:75mW; Current Rating:1A; Product Range:ERJS03 Series; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

RES, JUMPER, 0.1W, THICK FILM, 0603; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:75mW; Current Rating:1A; Product Range:ERJS03 Series; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Jumper, 0.1W, Thick Film, 0603; Resistor Case / Package Panasonic - 57AK1600 - Newark, An Avnet Company
Chicago, IL, United States
Res, Jumper, 0.1W, Thick Film, 0603; Resistor Case / Package Panasonic
57AK1600
Res, Jumper, 0.1W, Thick Film, 0603; Resistor Case / Package Panasonic 57AK1600
RES, JUMPER, 0.1W, THICK FILM, 0603; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:75mW; Current Rating:1A; Product Range:ERJS03 Series; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

RES, JUMPER, 0.1W, THICK FILM, 0603; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:75mW; Current Rating:1A; Product Range:ERJS03 Series; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S030R00V 50W8401
Product Name Chip Resistor - Surface Mount Res, Jumper, 0.1W, Thick Film, 0603; Resistor Case / Package Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.0 ohms
Operating Temperature -55 to 155 C (-67 to 311 F)
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1914FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614707-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details