Panasonic Chip Resistor - Surface Mount ERJ-S02F51R0X

Description
RES SMD 51 OHM 1% 1/10W 0402
Datasheet
Description
RES SMD 51 OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S02F51R0X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S02F51R0X
Chip Resistor - Surface Mount ERJ-S02F51R0X
RES SMD 51 OHM 1% 1/10W 0402

RES SMD 51 OHM 1% 1/10W 0402

Supplier's Site Datasheet
Thick Film Chip Res, Anti Sulfur, 0402 Rohs Compliant Panasonic - 50W7415 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, Anti Sulfur, 0402 Rohs Compliant Panasonic
50W7415
Thick Film Chip Res, Anti Sulfur, 0402 Rohs Compliant Panasonic 50W7415
Thick Film Chip Res, Anti Sulfur, 0402 RoHS Compliant: Yes

Thick Film Chip Res, Anti Sulfur, 0402 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S02F51R0X 50W7415
Product Name Chip Resistor - Surface Mount Thick Film Chip Res, Anti Sulfur, 0402 Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 51 ohms
Tolerance 1 +/- %
Power Rating 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD135GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details