Thick Film Chip Res, Anti Sulfur, 0402 RoHS Compliant: Yes
RES SMD 5.1K OHM 1% 1/10W 0402
RES SMD 5.1K OHM 1% 1/10W 0402
| Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | 50W7418 | ERJ-S02F5101X | ERJ-S02F5101X |
| Product Name | Thick Film Chip Res, Anti Sulfur, 0402 Rohs Compliant Panasonic | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402 | 0402; 0402 (1005 Metric) | |
| Standards and Certifications | RoHS |