Panasonic Resistors - Chip Resistor - Surface Mount ERJ-S02F4991X

Description
RES SMD 4.99K OHM 1% 1/10W 0402
Datasheet
Description
RES SMD 4.99K OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-S02F4991X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-S02F4991X
Resistors - Chip Resistor - Surface Mount ERJ-S02F4991X
RES SMD 4.99K OHM 1% 1/10W 0402

RES SMD 4.99K OHM 1% 1/10W 0402

Supplier's Site
Res, 4K99, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 50W7412 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
50W7412
Res, 4K99, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 50W7412
RES, 4K99, 1%, 0.1W, THICK FILM, 0402; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 4K99, 1%, 0.1W, THICK FILM, 0402; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K99, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 57AK1570 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
57AK1570
Res, 4K99, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 57AK1570
RES, 4K99, 1%, 0.1W, THICK FILM, 0402; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 4K99, 1%, 0.1W, THICK FILM, 0402; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-S02F4991X 50W7412
Product Name Resistors - Chip Resistor - Surface Mount Res, 4K99, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 4990 ohms 4990 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.87 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details