Panasonic Res, 402R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-S02F4020X

Description
RES, 402R, 1%, 0.1W, THICK FILM, 0402; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 402R, 1%, 0.1W, THICK FILM, 0402; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 402R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 50W7356 - Newark, An Avnet Company
Chicago, IL, United States
Res, 402R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
50W7356
Res, 402R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 50W7356
RES, 402R, 1%, 0.1W, THICK FILM, 0402; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 402R, 1%, 0.1W, THICK FILM, 0402; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 402R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 57AK1567 - Newark, An Avnet Company
Chicago, IL, United States
Res, 402R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
57AK1567
Res, 402R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 57AK1567
RES, 402R, 1%, 0.1W, THICK FILM, 0402; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 402R, 1%, 0.1W, THICK FILM, 0402; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W7356
Product Name Res, 402R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 402 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers