Panasonic Res, 34K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-S02F3402X

Description
RES, 34K, 1%, 0.1W, THICK FILM, 0402; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 34K, 1%, 0.1W, THICK FILM, 0402; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 34K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 50W7314 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
50W7314
Res, 34K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 50W7314
RES, 34K, 1%, 0.1W, THICK FILM, 0402; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 34K, 1%, 0.1W, THICK FILM, 0402; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 34K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 57AK1564 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
57AK1564
Res, 34K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 57AK1564
RES, 34K, 1%, 0.1W, THICK FILM, 0402; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 34K, 1%, 0.1W, THICK FILM, 0402; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W7314
Product Name Res, 34K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 34000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details