Panasonic Chip Resistor - Surface Mount ERJ-S02F3300X

Description
RES SMD 330 OHM 1% 1/10W 0402
Datasheet
Description
RES SMD 330 OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S02F3300X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S02F3300X
Chip Resistor - Surface Mount ERJ-S02F3300X
RES SMD 330 OHM 1% 1/10W 0402

RES SMD 330 OHM 1% 1/10W 0402

Supplier's Site Datasheet
Res, 330R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 50W7302 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
50W7302
Res, 330R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 50W7302
RES, 330R, 1%, 0.1W, THICK FILM, 0402; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 330R, 1%, 0.1W, THICK FILM, 0402; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 57AK1563 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
57AK1563
Res, 330R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 57AK1563
RES, 330R, 1%, 0.1W, THICK FILM, 0402; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 330R, 1%, 0.1W, THICK FILM, 0402; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S02F3300X 50W7302
Product Name Chip Resistor - Surface Mount Res, 330R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 330 ohms 330 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176765-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details