Thick Film Chip Res, Anti Sulfur, 0402 RoHS Compliant: Yes
RES SMD 24K OHM 1% 1/10W 0402
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 50W7225 | ERJ-S02F2402X |
| Product Name | Thick Film Chip Res, Anti Sulfur, 0402 Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402 | |
| Standards and Certifications | RoHS |