Panasonic Res, 22R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-S02F22R0X

Description
RES, 22R, 1%, 0.1W, THICK FILM, 0402; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 22R, 1%, 0.1W, THICK FILM, 0402; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 50W7195 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
50W7195
Res, 22R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 50W7195
RES, 22R, 1%, 0.1W, THICK FILM, 0402; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 22R, 1%, 0.1W, THICK FILM, 0402; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 57AK1560 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
57AK1560
Res, 22R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 57AK1560
RES, 22R, 1%, 0.1W, THICK FILM, 0402; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 22R, 1%, 0.1W, THICK FILM, 0402; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W7195
Product Name Res, 22R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4.7 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details