Panasonic Resistors - Chip Resistor - Surface Mount ERJ-S02F2201X

Description
RES SMD 2.2K OHM 1% 1/10W 0402
Datasheet
Description
RES SMD 2.2K OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-S02F2201X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-S02F2201X
Resistors - Chip Resistor - Surface Mount ERJ-S02F2201X
RES SMD 2.2K OHM 1% 1/10W 0402

RES SMD 2.2K OHM 1% 1/10W 0402

Supplier's Site
Res, 2K2, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 50W7199 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
50W7199
Res, 2K2, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 50W7199
RES, 2K2, 1%, 0.1W, THICK FILM, 0402; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 2K2, 1%, 0.1W, THICK FILM, 0402; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K2, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 57AK1561 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
57AK1561
Res, 2K2, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 57AK1561
RES, 2K2, 1%, 0.1W, THICK FILM, 0402; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 2K2, 1%, 0.1W, THICK FILM, 0402; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-S02F2201X 50W7199
Product Name Resistors - Chip Resistor - Surface Mount Res, 2K2, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 2200 ohms 2200 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2567527P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0018 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1202FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details