Panasonic Res, 20K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-S02F2002X

Description
RES, 20K, 1%, 0.1W, THICK FILM, 0402; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 20K, 1%, 0.1W, THICK FILM, 0402; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 20K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 50W7179 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
50W7179
Res, 20K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 50W7179
RES, 20K, 1%, 0.1W, THICK FILM, 0402; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 20K, 1%, 0.1W, THICK FILM, 0402; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 57AK1558 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
57AK1558
Res, 20K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 57AK1558
RES, 20K, 1%, 0.1W, THICK FILM, 0402; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 20K, 1%, 0.1W, THICK FILM, 0402; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W7179
Product Name Res, 20K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 20000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details