Panasonic Resistors - Chip Resistor - Surface Mount ERJ-S02F1502X

Description
RES SMD 15K OHM 1% 1/10W 0402
Datasheet
Description
RES SMD 15K OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-S02F1502X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-S02F1502X
Resistors - Chip Resistor - Surface Mount ERJ-S02F1502X
RES SMD 15K OHM 1% 1/10W 0402

RES SMD 15K OHM 1% 1/10W 0402

Supplier's Site
Res, 15K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 50W7110 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
50W7110
Res, 15K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 50W7110
RES, 15K, 1%, 0.1W, THICK FILM, 0402; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 15K, 1%, 0.1W, THICK FILM, 0402; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 57AK1556 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
57AK1556
Res, 15K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 57AK1556
RES, 15K, 1%, 0.1W, THICK FILM, 0402; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 15K, 1%, 0.1W, THICK FILM, 0402; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-S02F1502X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S02F1502X
Chip Resistor - Surface Mount ERJ-S02F1502X
RES SMD 15K OHM 1% 1/10W 0402

RES SMD 15K OHM 1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number ERJ-S02F1502X 50W7110 ERJ-S02F1502X
Product Name Resistors - Chip Resistor - Surface Mount Res, 15K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 15000 ohms 15000 ohms 15000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details