Panasonic Res, 1K5, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-S02F1501X

Description
RES, 1K5, 1%, 0.1W, THICK FILM, 0402; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 1K5, 1%, 0.1W, THICK FILM, 0402; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K5, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 50W7109 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
50W7109
Res, 1K5, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 50W7109
RES, 1K5, 1%, 0.1W, THICK FILM, 0402; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 1K5, 1%, 0.1W, THICK FILM, 0402; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K5, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 57AK1555 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
57AK1555
Res, 1K5, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 57AK1555
RES, 1K5, 1%, 0.1W, THICK FILM, 0402; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 1K5, 1%, 0.1W, THICK FILM, 0402; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-S02F1501X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-S02F1501X
Resistors - Chip Resistor - Surface Mount ERJ-S02F1501X
RES SMD 1.5K OHM 1% 1/10W 0402

RES SMD 1.5K OHM 1% 1/10W 0402

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 50W7109 ERJ-S02F1501X
Product Name Res, 1K5, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 1500 ohms 1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details