Panasonic Chip Resistor - Surface Mount ERJ-S02F13R0X

Description
RES SMD 13 OHM 1% 1/10W 0402
Datasheet
Description
RES SMD 13 OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S02F13R0X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S02F13R0X
Chip Resistor - Surface Mount ERJ-S02F13R0X
RES SMD 13 OHM 1% 1/10W 0402

RES SMD 13 OHM 1% 1/10W 0402

Supplier's Site Datasheet
Thick Film Chip Res, Anti Sulfur, 0402 Rohs Compliant Panasonic - 50W7075 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, Anti Sulfur, 0402 Rohs Compliant Panasonic
50W7075
Thick Film Chip Res, Anti Sulfur, 0402 Rohs Compliant Panasonic 50W7075
Thick Film Chip Res, Anti Sulfur, 0402 RoHS Compliant: Yes

Thick Film Chip Res, Anti Sulfur, 0402 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S02F13R0X 50W7075
Product Name Chip Resistor - Surface Mount Thick Film Chip Res, Anti Sulfur, 0402 Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 13 ohms
Tolerance 1 +/- %
Power Rating 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614350-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers