Panasonic Res, 11K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-S02F1102X

Description
RES, 11K, 1%, 0.1W, THICK FILM, 0402; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 11K, 1%, 0.1W, THICK FILM, 0402; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 11K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 50W7041 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
50W7041
Res, 11K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 50W7041
RES, 11K, 1%, 0.1W, THICK FILM, 0402; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 11K, 1%, 0.1W, THICK FILM, 0402; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 57AK1554 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
57AK1554
Res, 11K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 57AK1554
RES, 11K, 1%, 0.1W, THICK FILM, 0402; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 11K, 1%, 0.1W, THICK FILM, 0402; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-S02F1102X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S02F1102X
Chip Resistor - Surface Mount ERJ-S02F1102X
RES SMD 11K OHM 1% 1/10W 0402

RES SMD 11K OHM 1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 50W7041 ERJ-S02F1102X
Product Name Res, 11K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 11000 ohms 11000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6042FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details