Panasonic Chip Resistor - Surface Mount ERJ-S02F1003X

Description
RES SMD 100K OHM 1% 1/10W 0402
Datasheet
Description
RES SMD 100K OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S02F1003X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S02F1003X
Chip Resistor - Surface Mount ERJ-S02F1003X
RES SMD 100K OHM 1% 1/10W 0402

RES SMD 100K OHM 1% 1/10W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-S02F1003X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-S02F1003X
Resistors - Chip Resistor - Surface Mount ERJ-S02F1003X
RES SMD 100K OHM 1% 1/10W 0402

RES SMD 100K OHM 1% 1/10W 0402

Supplier's Site
Res, 100K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 50W7021 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
50W7021
Res, 100K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 50W7021
RES, 100K, 1%, 0.1W, THICK FILM, 0402; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 100K, 1%, 0.1W, THICK FILM, 0402; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 57AK1552 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
57AK1552
Res, 100K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 57AK1552
RES, 100K, 1%, 0.1W, THICK FILM, 0402; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 100K, 1%, 0.1W, THICK FILM, 0402; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-S02F1003X ERJ-S02F1003X 50W7021
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 100K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614965-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers