Panasonic Res, 10K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-S02F1002X

Description
RES, 10K, 1%, 0.1W, THICK FILM, 0402; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 10K, 1%, 0.1W, THICK FILM, 0402; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 50W7020 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
50W7020
Res, 10K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 50W7020
RES, 10K, 1%, 0.1W, THICK FILM, 0402; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 10K, 1%, 0.1W, THICK FILM, 0402; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 57AK1551 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
57AK1551
Res, 10K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 57AK1551
RES, 10K, 1%, 0.1W, THICK FILM, 0402; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 10K, 1%, 0.1W, THICK FILM, 0402; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-S02F1002X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S02F1002X
Chip Resistor - Surface Mount ERJ-S02F1002X
RES SMD 10K OHM 1% 1/10W 0402

RES SMD 10K OHM 1% 1/10W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-S02F1002X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-S02F1002X
Resistors - Chip Resistor - Surface Mount ERJ-S02F1002X
RES SMD 10K OHM 1% 1/10W 0402

RES SMD 10K OHM 1% 1/10W 0402

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Chip Resistors Resistors
Product Number 50W7020 ERJ-S02F1002X ERJ-S02F1002X
Product Name Res, 10K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details