Panasonic Res, 1K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-S02F1001X

Description
RES, 1K, 1%, 0.1W, THICK FILM, 0402; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 1K, 1%, 0.1W, THICK FILM, 0402; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 50W7019 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
50W7019
Res, 1K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 50W7019
RES, 1K, 1%, 0.1W, THICK FILM, 0402; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 1K, 1%, 0.1W, THICK FILM, 0402; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 57AK1550 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
57AK1550
Res, 1K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 57AK1550
RES, 1K, 1%, 0.1W, THICK FILM, 0402; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 1K, 1%, 0.1W, THICK FILM, 0402; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-S02F1001X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-S02F1001X
Resistors - Chip Resistor - Surface Mount ERJ-S02F1001X
RES SMD 1K OHM 1% 1/10W 0402

RES SMD 1K OHM 1% 1/10W 0402

Supplier's Site
Chip Resistor - Surface Mount - ERJ-S02F1001X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S02F1001X
Chip Resistor - Surface Mount ERJ-S02F1001X
RES SMD 1K OHM 1% 1/10W 0402

RES SMD 1K OHM 1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 50W7019 ERJ-S02F1001X ERJ-S02F1001X
Product Name Res, 1K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details