Panasonic Resistors - Chip Resistor - Surface Mount ERJ-S02F1000X

Description
RES SMD 100 OHM 1% 1/10W 0402
Datasheet
Description
RES SMD 100 OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-S02F1000X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-S02F1000X
Resistors - Chip Resistor - Surface Mount ERJ-S02F1000X
RES SMD 100 OHM 1% 1/10W 0402

RES SMD 100 OHM 1% 1/10W 0402

Supplier's Site
Res, 100R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 50W7018 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
50W7018
Res, 100R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 50W7018
RES, 100R, 1%, 0.1W, THICK FILM, 0402; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 100R, 1%, 0.1W, THICK FILM, 0402; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 57AK1549 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
57AK1549
Res, 100R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 57AK1549
RES, 100R, 1%, 0.1W, THICK FILM, 0402; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 100R, 1%, 0.1W, THICK FILM, 0402; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-S02F1000X 50W7018
Product Name Resistors - Chip Resistor - Surface Mount Res, 100R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers