Panasonic Chip Res, Thick Film, 95R3, 0.1W, 0402; Resistance Panasonic ERJ-S02D95R3X

Description
CHIP RES, THICK FILM, 95R3, 0.1W, 0402; Resistance:95.3ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 95R3, 0.1W, 0402; Resistance:95.3ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 95R3, 0.1W, 0402; Resistance Panasonic - 66AC0426 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 95R3, 0.1W, 0402; Resistance Panasonic
66AC0426
Chip Res, Thick Film, 95R3, 0.1W, 0402; Resistance Panasonic 66AC0426
CHIP RES, THICK FILM, 95R3, 0.1W, 0402; Resistance:95.3ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 95R3, 0.1W, 0402; Resistance:95.3ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 95R3, 0.1W, 0402; Resistance Panasonic - 67AC1758 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 95R3, 0.1W, 0402; Resistance Panasonic
67AC1758
Chip Res, Thick Film, 95R3, 0.1W, 0402; Resistance Panasonic 67AC1758
CHIP RES, THICK FILM, 95R3, 0.1W, 0402; Resistance:95.3ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 95R3, 0.1W, 0402; Resistance:95.3ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0426
Product Name Chip Res, Thick Film, 95R3, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 95.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details