Panasonic Chip Res, Thick Film, 931K, 0.1W, 0402; Resistance Panasonic ERJ-S02D9313X

Description
CHIP RES, THICK FILM, 931K, 0.1W, 0402; Resistance:931kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 931K, 0.1W, 0402; Resistance:931kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 931K, 0.1W, 0402; Resistance Panasonic - 66AC6386 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 931K, 0.1W, 0402; Resistance Panasonic
66AC6386
Chip Res, Thick Film, 931K, 0.1W, 0402; Resistance Panasonic 66AC6386
CHIP RES, THICK FILM, 931K, 0.1W, 0402; Resistance:931kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 931K, 0.1W, 0402; Resistance:931kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 931K, 0.1W, 0402; Resistance Panasonic - 65AC8939 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 931K, 0.1W, 0402; Resistance Panasonic
65AC8939
Chip Res, Thick Film, 931K, 0.1W, 0402; Resistance Panasonic 65AC8939
CHIP RES, THICK FILM, 931K, 0.1W, 0402; Resistance:931kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 931K, 0.1W, 0402; Resistance:931kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC6386
Product Name Chip Res, Thick Film, 931K, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 931000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R273JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details