Panasonic Chip Res, Thick Film, 9K09, 0.1W, 0402; Resistance Panasonic ERJ-S02D9091X

Description
CHIP RES, THICK FILM, 9K09, 0.1W, 0402; Resistance:9.09kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 9K09, 0.1W, 0402; Resistance:9.09kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 9K09, 0.1W, 0402; Resistance Panasonic - 67AC1755 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 9K09, 0.1W, 0402; Resistance Panasonic
67AC1755
Chip Res, Thick Film, 9K09, 0.1W, 0402; Resistance Panasonic 67AC1755
CHIP RES, THICK FILM, 9K09, 0.1W, 0402; Resistance:9.09kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 9K09, 0.1W, 0402; Resistance:9.09kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 9K09, 0.1W, 0402; Resistance Panasonic - 66AC7607 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 9K09, 0.1W, 0402; Resistance Panasonic
66AC7607
Chip Res, Thick Film, 9K09, 0.1W, 0402; Resistance Panasonic 66AC7607
CHIP RES, THICK FILM, 9K09, 0.1W, 0402; Resistance:9.09kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 9K09, 0.1W, 0402; Resistance:9.09kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1755
Product Name Chip Res, Thick Film, 9K09, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 9090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details