CHIP RES, THICK FILM, 8K45, 0.1W, 0402; Resistance:8.45kohm;
CHIP RES, THICK FILM, 8K45, 0.1W, 0402; Resistance:8.45kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 65AC8934 |
| Product Name | Chip Res, Thick Film, 8K45, 0.1W, 0402; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] |
| Resistance Range | 8450 ohms |