Panasonic Chip Res, Thick Film, 75K, 0.1W, 0402; Resistance Panasonic ERJ-S02D7502X

Description
CHIP RES, THICK FILM, 75K, 0.1W, 0402; Resistance:75kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 75K, 0.1W, 0402; Resistance:75kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 75K, 0.1W, 0402; Resistance Panasonic - 65AC8928 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 75K, 0.1W, 0402; Resistance Panasonic
65AC8928
Chip Res, Thick Film, 75K, 0.1W, 0402; Resistance Panasonic 65AC8928
CHIP RES, THICK FILM, 75K, 0.1W, 0402; Resistance:75kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

CHIP RES, THICK FILM, 75K, 0.1W, 0402; Resistance:75kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 75K, 0.1W, 0402; Resistance Panasonic - 66AC7597 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 75K, 0.1W, 0402; Resistance Panasonic
66AC7597
Chip Res, Thick Film, 75K, 0.1W, 0402; Resistance Panasonic 66AC7597
CHIP RES, THICK FILM, 75K, 0.1W, 0402; Resistance:75kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

CHIP RES, THICK FILM, 75K, 0.1W, 0402; Resistance:75kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8928
Product Name Chip Res, Thick Film, 75K, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 75000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1468303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details