Panasonic Chip Res, Thick Film, 750R, 0.1W, 0402; Resistance Panasonic ERJ-S02D7500X

Description
CHIP RES, THICK FILM, 750R, 0.1W, 0402; Resistance:750ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 750R, 0.1W, 0402; Resistance:750ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 750R, 0.1W, 0402; Resistance Panasonic - 67AC4816 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 750R, 0.1W, 0402; Resistance Panasonic
67AC4816
Chip Res, Thick Film, 750R, 0.1W, 0402; Resistance Panasonic 67AC4816
CHIP RES, THICK FILM, 750R, 0.1W, 0402; Resistance:750ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 750R, 0.1W, 0402; Resistance:750ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 750R, 0.1W, 0402; Resistance Panasonic - 67AC0582 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 750R, 0.1W, 0402; Resistance Panasonic
67AC0582
Chip Res, Thick Film, 750R, 0.1W, 0402; Resistance Panasonic 67AC0582
CHIP RES, THICK FILM, 750R, 0.1W, 0402; Resistance:750ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 750R, 0.1W, 0402; Resistance:750ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC4816
Product Name Chip Res, Thick Film, 750R, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1214FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details