Panasonic Chip Res, Thick Film, 68K, 0.1W, 0402; Resistance Panasonic ERJ-S02D6802X

Description
CHIP RES, THICK FILM, 68K, 0.1W, 0402; Resistance:68kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 68K, 0.1W, 0402; Resistance:68kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 68K, 0.1W, 0402; Resistance Panasonic - 66AC0410 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 68K, 0.1W, 0402; Resistance Panasonic
66AC0410
Chip Res, Thick Film, 68K, 0.1W, 0402; Resistance Panasonic 66AC0410
CHIP RES, THICK FILM, 68K, 0.1W, 0402; Resistance:68kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

CHIP RES, THICK FILM, 68K, 0.1W, 0402; Resistance:68kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 68K, 0.1W, 0402; Resistance Panasonic - 65AC7415 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 68K, 0.1W, 0402; Resistance Panasonic
65AC7415
Chip Res, Thick Film, 68K, 0.1W, 0402; Resistance Panasonic 65AC7415
CHIP RES, THICK FILM, 68K, 0.1W, 0402; Resistance:68kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

CHIP RES, THICK FILM, 68K, 0.1W, 0402; Resistance:68kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0410
Product Name Chip Res, Thick Film, 68K, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 68000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details