Panasonic Chip Res, Thick Film, 63R4, 0.1W, 0402; Resistance Panasonic ERJ-S02D63R4X

Description
CHIP RES, THICK FILM, 63R4, 0.1W, 0402; Resistance:63.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 63R4, 0.1W, 0402; Resistance:63.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 63R4, 0.1W, 0402; Resistance Panasonic - 67AC4812 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 63R4, 0.1W, 0402; Resistance Panasonic
67AC4812
Chip Res, Thick Film, 63R4, 0.1W, 0402; Resistance Panasonic 67AC4812
CHIP RES, THICK FILM, 63R4, 0.1W, 0402; Resistance:63.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 63R4, 0.1W, 0402; Resistance:63.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 63R4, 0.1W, 0402; Resistance Panasonic - 67AC1740 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 63R4, 0.1W, 0402; Resistance Panasonic
67AC1740
Chip Res, Thick Film, 63R4, 0.1W, 0402; Resistance Panasonic 67AC1740
CHIP RES, THICK FILM, 63R4, 0.1W, 0402; Resistance:63.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 63R4, 0.1W, 0402; Resistance:63.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC4812
Product Name Chip Res, Thick Film, 63R4, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 63.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2573142 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 20 ohms
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers