Panasonic Chip Res, Thick Film, 634K, 0.1W, 0402; Resistance Panasonic ERJ-S02D6343X

Description
CHIP RES, THICK FILM, 634K, 0.1W, 0402; Resistance:634kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 634K, 0.1W, 0402; Resistance:634kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 634K, 0.1W, 0402; Resistance Panasonic - 65AC8918 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 634K, 0.1W, 0402; Resistance Panasonic
65AC8918
Chip Res, Thick Film, 634K, 0.1W, 0402; Resistance Panasonic 65AC8918
CHIP RES, THICK FILM, 634K, 0.1W, 0402; Resistance:634kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 634K, 0.1W, 0402; Resistance:634kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 634K, 0.1W, 0402; Resistance Panasonic - 66AC0403 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 634K, 0.1W, 0402; Resistance Panasonic
66AC0403
Chip Res, Thick Film, 634K, 0.1W, 0402; Resistance Panasonic 66AC0403
CHIP RES, THICK FILM, 634K, 0.1W, 0402; Resistance:634kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 634K, 0.1W, 0402; Resistance:634kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8918
Product Name Chip Res, Thick Film, 634K, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 634000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details