Panasonic Chip Res, Thick Film, 63K4, 0.1W, 0402; Resistance Panasonic ERJ-S02D6342X

Description
CHIP RES, THICK FILM, 63K4, 0.1W, 0402; Resistance:63.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 63K4, 0.1W, 0402; Resistance:63.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 63K4, 0.1W, 0402; Resistance Panasonic - 65AC8917 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 63K4, 0.1W, 0402; Resistance Panasonic
65AC8917
Chip Res, Thick Film, 63K4, 0.1W, 0402; Resistance Panasonic 65AC8917
CHIP RES, THICK FILM, 63K4, 0.1W, 0402; Resistance:63.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 63K4, 0.1W, 0402; Resistance:63.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 63K4, 0.1W, 0402; Resistance Panasonic - 67AC4813 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 63K4, 0.1W, 0402; Resistance Panasonic
67AC4813
Chip Res, Thick Film, 63K4, 0.1W, 0402; Resistance Panasonic 67AC4813
CHIP RES, THICK FILM, 63K4, 0.1W, 0402; Resistance:63.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 63K4, 0.1W, 0402; Resistance:63.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8917
Product Name Chip Res, Thick Film, 63K4, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 63400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2567769P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers