Panasonic Chip Res, Thick Film, 62R, 0.1W, 0402; Resistance Panasonic ERJ-S02D62R0X

Description
CHIP RES, THICK FILM, 62R, 0.1W, 0402; Resistance:62ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 62R, 0.1W, 0402; Resistance:62ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 62R, 0.1W, 0402; Resistance Panasonic - 66AC7589 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 62R, 0.1W, 0402; Resistance Panasonic
66AC7589
Chip Res, Thick Film, 62R, 0.1W, 0402; Resistance Panasonic 66AC7589
CHIP RES, THICK FILM, 62R, 0.1W, 0402; Resistance:62ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 62R, 0.1W, 0402; Resistance:62ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 62R, 0.1W, 0402; Resistance Panasonic - 66AC4414 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 62R, 0.1W, 0402; Resistance Panasonic
66AC4414
Chip Res, Thick Film, 62R, 0.1W, 0402; Resistance Panasonic 66AC4414
CHIP RES, THICK FILM, 62R, 0.1W, 0402; Resistance:62ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 62R, 0.1W, 0402; Resistance:62ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7589
Product Name Chip Res, Thick Film, 62R, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 62 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2212FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details