Panasonic Chip Res, Thick Film, 6K19, 0.1W, 0402; Resistance Panasonic ERJ-S02D6191X

Description
CHIP RES, THICK FILM, 6K19, 0.1W, 0402; Resistance:6.19kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 6K19, 0.1W, 0402; Resistance:6.19kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 6K19, 0.1W, 0402; Resistance Panasonic - 65AC8915 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K19, 0.1W, 0402; Resistance Panasonic
65AC8915
Chip Res, Thick Film, 6K19, 0.1W, 0402; Resistance Panasonic 65AC8915
CHIP RES, THICK FILM, 6K19, 0.1W, 0402; Resistance:6.19kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K19, 0.1W, 0402; Resistance:6.19kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 6K19, 0.1W, 0402; Resistance Panasonic - 67AC0576 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K19, 0.1W, 0402; Resistance Panasonic
67AC0576
Chip Res, Thick Film, 6K19, 0.1W, 0402; Resistance Panasonic 67AC0576
CHIP RES, THICK FILM, 6K19, 0.1W, 0402; Resistance:6.19kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K19, 0.1W, 0402; Resistance:6.19kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8915
Product Name Chip Res, Thick Film, 6K19, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 6190 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573338 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 3.9 ohms
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details