Panasonic Chip Res, Thick Film, 60R4, 0.1W, 0402; Resistance Panasonic ERJ-S02D60R4X

Description
CHIP RES, THICK FILM, 60R4, 0.1W, 0402; Resistance:60.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 60R4, 0.1W, 0402; Resistance:60.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 60R4, 0.1W, 0402; Resistance Panasonic - 66AC6367 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 60R4, 0.1W, 0402; Resistance Panasonic
66AC6367
Chip Res, Thick Film, 60R4, 0.1W, 0402; Resistance Panasonic 66AC6367
CHIP RES, THICK FILM, 60R4, 0.1W, 0402; Resistance:60.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 60R4, 0.1W, 0402; Resistance:60.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 60R4, 0.1W, 0402; Resistance Panasonic - 66AC4411 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 60R4, 0.1W, 0402; Resistance Panasonic
66AC4411
Chip Res, Thick Film, 60R4, 0.1W, 0402; Resistance Panasonic 66AC4411
CHIP RES, THICK FILM, 60R4, 0.1W, 0402; Resistance:60.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 60R4, 0.1W, 0402; Resistance:60.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC6367
Product Name Chip Res, Thick Film, 60R4, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 60.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details