Panasonic Chip Res, Thick Film, 5K9, 0.1W, 0402; Resistance Panasonic ERJ-S02D5901X

Description
CHIP RES, THICK FILM, 5K9, 0.1W, 0402; Resistance:5.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 5K9, 0.1W, 0402; Resistance:5.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 5K9, 0.1W, 0402; Resistance Panasonic - 66AC9076 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K9, 0.1W, 0402; Resistance Panasonic
66AC9076
Chip Res, Thick Film, 5K9, 0.1W, 0402; Resistance Panasonic 66AC9076
CHIP RES, THICK FILM, 5K9, 0.1W, 0402; Resistance:5.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K9, 0.1W, 0402; Resistance:5.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 5K9, 0.1W, 0402; Resistance Panasonic - 66AC0401 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K9, 0.1W, 0402; Resistance Panasonic
66AC0401
Chip Res, Thick Film, 5K9, 0.1W, 0402; Resistance Panasonic 66AC0401
CHIP RES, THICK FILM, 5K9, 0.1W, 0402; Resistance:5.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K9, 0.1W, 0402; Resistance:5.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9076
Product Name Chip Res, Thick Film, 5K9, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 5900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2-2176089-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details