Panasonic Chip Res, Thick Film, 56R2, 0.1W, 0402; Resistance Panasonic ERJ-S02D56R2X

Description
CHIP RES, THICK FILM, 56R2, 0.1W, 0402; Resistance:56.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 56R2, 0.1W, 0402; Resistance:56.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 56R2, 0.1W, 0402; Resistance Panasonic - 65AC8911 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 56R2, 0.1W, 0402; Resistance Panasonic
65AC8911
Chip Res, Thick Film, 56R2, 0.1W, 0402; Resistance Panasonic 65AC8911
CHIP RES, THICK FILM, 56R2, 0.1W, 0402; Resistance:56.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 56R2, 0.1W, 0402; Resistance:56.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 56R2, 0.1W, 0402; Resistance Panasonic - 66AC4405 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 56R2, 0.1W, 0402; Resistance Panasonic
66AC4405
Chip Res, Thick Film, 56R2, 0.1W, 0402; Resistance Panasonic 66AC4405
CHIP RES, THICK FILM, 56R2, 0.1W, 0402; Resistance:56.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 56R2, 0.1W, 0402; Resistance:56.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8911
Product Name Chip Res, Thick Film, 56R2, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 56.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details