Panasonic Chip Res, Thick Film, 560K, 0.1W, 0402; Resistance Panasonic ERJ-S02D5603X

Description
CHIP RES, THICK FILM, 560K, 0.1W, 0402; Resistance:560kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 560K, 0.1W, 0402; Resistance:560kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 560K, 0.1W, 0402; Resistance Panasonic - 65AC7405 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 560K, 0.1W, 0402; Resistance Panasonic
65AC7405
Chip Res, Thick Film, 560K, 0.1W, 0402; Resistance Panasonic 65AC7405
CHIP RES, THICK FILM, 560K, 0.1W, 0402; Resistance:560kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 560K, 0.1W, 0402; Resistance:560kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 560K, 0.1W, 0402; Resistance Panasonic - 67AC4806 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 560K, 0.1W, 0402; Resistance Panasonic
67AC4806
Chip Res, Thick Film, 560K, 0.1W, 0402; Resistance Panasonic 67AC4806
CHIP RES, THICK FILM, 560K, 0.1W, 0402; Resistance:560kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 560K, 0.1W, 0402; Resistance:560kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC7405
Product Name Chip Res, Thick Film, 560K, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 560000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details