Panasonic Chip Res, Thick Film, 52R3, 0.1W, 0402; Resistance Panasonic ERJ-S02D52R3X

Description
CHIP RES, THICK FILM, 52R3, 0.1W, 0402; Resistance:52.3ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 52R3, 0.1W, 0402; Resistance:52.3ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 52R3, 0.1W, 0402; Resistance Panasonic - 65AC7400 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 52R3, 0.1W, 0402; Resistance Panasonic
65AC7400
Chip Res, Thick Film, 52R3, 0.1W, 0402; Resistance Panasonic 65AC7400
CHIP RES, THICK FILM, 52R3, 0.1W, 0402; Resistance:52.3ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 52R3, 0.1W, 0402; Resistance:52.3ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 52R3, 0.1W, 0402; Resistance Panasonic - 66AC2398 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 52R3, 0.1W, 0402; Resistance Panasonic
66AC2398
Chip Res, Thick Film, 52R3, 0.1W, 0402; Resistance Panasonic 66AC2398
CHIP RES, THICK FILM, 52R3, 0.1W, 0402; Resistance:52.3ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 52R3, 0.1W, 0402; Resistance:52.3ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC7400
Product Name Chip Res, Thick Film, 52R3, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 52.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R244JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details