Panasonic Chip Res, Thick Film, 523R, 0.1W, 0402; Resistance Panasonic ERJ-S02D5230X

Description
CHIP RES, THICK FILM, 523R, 0.1W, 0402; Resistance:523ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 523R, 0.1W, 0402; Resistance:523ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 523R, 0.1W, 0402; Resistance Panasonic - 66AC2399 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 523R, 0.1W, 0402; Resistance Panasonic
66AC2399
Chip Res, Thick Film, 523R, 0.1W, 0402; Resistance Panasonic 66AC2399
CHIP RES, THICK FILM, 523R, 0.1W, 0402; Resistance:523ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 523R, 0.1W, 0402; Resistance:523ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 523R, 0.1W, 0402; Resistance Panasonic - 66AC4403 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 523R, 0.1W, 0402; Resistance Panasonic
66AC4403
Chip Res, Thick Film, 523R, 0.1W, 0402; Resistance Panasonic 66AC4403
CHIP RES, THICK FILM, 523R, 0.1W, 0402; Resistance:523ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 523R, 0.1W, 0402; Resistance:523ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC2399
Product Name Chip Res, Thick Film, 523R, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 523 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers