Panasonic Chip Res, Thick Film, 5K11, 0.1W, 0402; Resistance Panasonic ERJ-S02D5111X

Description
CHIP RES, THICK FILM, 5K11, 0.1W, 0402; Resistance:5.11kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 5K11, 0.1W, 0402; Resistance:5.11kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 5K11, 0.1W, 0402; Resistance Panasonic - 66AC7580 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K11, 0.1W, 0402; Resistance Panasonic
66AC7580
Chip Res, Thick Film, 5K11, 0.1W, 0402; Resistance Panasonic 66AC7580
CHIP RES, THICK FILM, 5K11, 0.1W, 0402; Resistance:5.11kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K11, 0.1W, 0402; Resistance:5.11kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 5K11, 0.1W, 0402; Resistance Panasonic - 66AC9069 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K11, 0.1W, 0402; Resistance Panasonic
66AC9069
Chip Res, Thick Film, 5K11, 0.1W, 0402; Resistance Panasonic 66AC9069
CHIP RES, THICK FILM, 5K11, 0.1W, 0402; Resistance:5.11kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K11, 0.1W, 0402; Resistance:5.11kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7580
Product Name Chip Res, Thick Film, 5K11, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 5110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details