Panasonic Chip Res, Thick Film, 5K1, 0.1W, 0402; Resistance Panasonic ERJ-S02D5101X

Description
CHIP RES, THICK FILM, 5K1, 0.1W, 0402; Resistance:5.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 5K1, 0.1W, 0402; Resistance:5.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 5K1, 0.1W, 0402; Resistance Panasonic - 65AC8905 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K1, 0.1W, 0402; Resistance Panasonic
65AC8905
Chip Res, Thick Film, 5K1, 0.1W, 0402; Resistance Panasonic 65AC8905
CHIP RES, THICK FILM, 5K1, 0.1W, 0402; Resistance:5.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K1, 0.1W, 0402; Resistance:5.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 5K1, 0.1W, 0402; Resistance Panasonic - 65AC7399 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K1, 0.1W, 0402; Resistance Panasonic
65AC7399
Chip Res, Thick Film, 5K1, 0.1W, 0402; Resistance Panasonic 65AC7399
CHIP RES, THICK FILM, 5K1, 0.1W, 0402; Resistance:5.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K1, 0.1W, 0402; Resistance:5.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8905
Product Name Chip Res, Thick Film, 5K1, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 5100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details