Panasonic Chip Res, Thick Film, 47R, 0.1W, 0402; Resistance Panasonic ERJ-S02D47R0X

Description
CHIP RES, THICK FILM, 47R, 0.1W, 0402; Resistance:47ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 47R, 0.1W, 0402; Resistance:47ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 47R, 0.1W, 0402; Resistance Panasonic - 66AC6357 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 47R, 0.1W, 0402; Resistance Panasonic
66AC6357
Chip Res, Thick Film, 47R, 0.1W, 0402; Resistance Panasonic 66AC6357
CHIP RES, THICK FILM, 47R, 0.1W, 0402; Resistance:47ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 47R, 0.1W, 0402; Resistance:47ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 47R, 0.1W, 0402; Resistance Panasonic - 66AC6358 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 47R, 0.1W, 0402; Resistance Panasonic
66AC6358
Chip Res, Thick Film, 47R, 0.1W, 0402; Resistance Panasonic 66AC6358
CHIP RES, THICK FILM, 47R, 0.1W, 0402; Resistance:47ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 47R, 0.1W, 0402; Resistance:47ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC6357
Product Name Chip Res, Thick Film, 47R, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 47 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details