Panasonic Chip Res, Thick Film, 4K75, 0.1W, 0402; Resistance Panasonic ERJ-S02D4751X

Description
CHIP RES, THICK FILM, 4K75, 0.1W, 0402; Resistance:4.75kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 4K75, 0.1W, 0402; Resistance:4.75kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 4K75, 0.1W, 0402; Resistance Panasonic - 67AC1725 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K75, 0.1W, 0402; Resistance Panasonic
67AC1725
Chip Res, Thick Film, 4K75, 0.1W, 0402; Resistance Panasonic 67AC1725
CHIP RES, THICK FILM, 4K75, 0.1W, 0402; Resistance:4.75kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K75, 0.1W, 0402; Resistance:4.75kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 4K75, 0.1W, 0402; Resistance Panasonic - 65AC8901 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K75, 0.1W, 0402; Resistance Panasonic
65AC8901
Chip Res, Thick Film, 4K75, 0.1W, 0402; Resistance Panasonic 65AC8901
CHIP RES, THICK FILM, 4K75, 0.1W, 0402; Resistance:4.75kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K75, 0.1W, 0402; Resistance:4.75kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1725
Product Name Chip Res, Thick Film, 4K75, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 4750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details