Panasonic Chip Res, Thick Film, 4K7, 0.1W, 0402; Resistance Panasonic ERJ-S02D4701X

Description
CHIP RES, THICK FILM, 4K7, 0.1W, 0402; Resistance:4.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 4K7, 0.1W, 0402; Resistance:4.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 4K7, 0.1W, 0402; Resistance Panasonic - 66AC7577 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K7, 0.1W, 0402; Resistance Panasonic
66AC7577
Chip Res, Thick Film, 4K7, 0.1W, 0402; Resistance Panasonic 66AC7577
CHIP RES, THICK FILM, 4K7, 0.1W, 0402; Resistance:4.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K7, 0.1W, 0402; Resistance:4.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 4K7, 0.1W, 0402; Resistance Panasonic - 66AC7576 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K7, 0.1W, 0402; Resistance Panasonic
66AC7576
Chip Res, Thick Film, 4K7, 0.1W, 0402; Resistance Panasonic 66AC7576
CHIP RES, THICK FILM, 4K7, 0.1W, 0402; Resistance:4.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K7, 0.1W, 0402; Resistance:4.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7577
Product Name Chip Res, Thick Film, 4K7, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details