Panasonic Chip Res, Thick Film, 464R, 0.1W, 0402; Resistance Panasonic ERJ-S02D4640X

Description
CHIP RES, THICK FILM, 464R, 0.1W, 0402; Resistance:464ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 464R, 0.1W, 0402; Resistance:464ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 464R, 0.1W, 0402; Resistance Panasonic - 65AC7392 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 464R, 0.1W, 0402; Resistance Panasonic
65AC7392
Chip Res, Thick Film, 464R, 0.1W, 0402; Resistance Panasonic 65AC7392
CHIP RES, THICK FILM, 464R, 0.1W, 0402; Resistance:464ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 464R, 0.1W, 0402; Resistance:464ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 464R, 0.1W, 0402; Resistance Panasonic - 67AC4802 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 464R, 0.1W, 0402; Resistance Panasonic
67AC4802
Chip Res, Thick Film, 464R, 0.1W, 0402; Resistance Panasonic 67AC4802
CHIP RES, THICK FILM, 464R, 0.1W, 0402; Resistance:464ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 464R, 0.1W, 0402; Resistance:464ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC7392
Product Name Chip Res, Thick Film, 464R, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 464 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details